TE Connectivity Connector Housing, Plug, 8Pos; Product Range Te Connectivity 776533-1

Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 8Pos; Product Range Te Connectivity - 18AH0489 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Pos; Product Range Te Connectivity
18AH0489
Connector Housing, Plug, 8Pos; Product Range Te Connectivity 18AH0489
CONNECTOR HOUSING, PLUG, 8POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 8POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:4.5mm; For Use With:AMP AMPSEAL Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0489
Product Name Connector Housing, Plug, 8Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details