TE Connectivity Connector Housing, Plug, 4Pos; Product Range Te Connectivity 776532-1

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.3mm; For Use With:AMP AMPSEAL Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.3mm; For Use With:AMP AMPSEAL Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Te Connectivity - 18AH0488 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Te Connectivity
18AH0488
Connector Housing, Plug, 4Pos; Product Range Te Connectivity 18AH0488
CONNECTOR HOUSING, PLUG, 4POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.3mm; For Use With:AMP AMPSEAL Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:5.3mm; For Use With:AMP AMPSEAL Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0488
Product Name Connector Housing, Plug, 4Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details