TE Connectivity Plug, Connector, Housing, Serie; Product Range Te Connectivity 776523-1

Description
PLUG, CONNECTOR, HOUSING, SERIE; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PLUG, CONNECTOR, HOUSING, SERIE; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Connector, Housing, Serie; Product Range Te Connectivity - 15AC7122 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Connector, Housing, Serie; Product Range Te Connectivity
15AC7122
Plug, Connector, Housing, Serie; Product Range Te Connectivity 15AC7122
PLUG, CONNECTOR, HOUSING, SERIE; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PLUG, CONNECTOR, HOUSING, SERIE; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15AC7122
Product Name Plug, Connector, Housing, Serie; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details