TE Connectivity Connector Housing, Plug, 4Pos; Product Range Te Connectivity 776522-1

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.3mm; For Use With:AMP AMPSEAL Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.3mm; For Use With:AMP AMPSEAL Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Te Connectivity - 18AH0486 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Te Connectivity
18AH0486
Connector Housing, Plug, 4Pos; Product Range Te Connectivity 18AH0486
CONNECTOR HOUSING, PLUG, 4POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.3mm; For Use With:AMP AMPSEAL Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:5.3mm; For Use With:AMP AMPSEAL Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0486
Product Name Connector Housing, Plug, 4Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details