TE Connectivity Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity 776495-1.

Description
RECTANGULAR POWER HOUSING, SOCKET, CABLE; PRODUCT RANGE:AMPSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8WAYS; PITCH SPACING:4.5MM; FOR USE WITH:AMPSEAL 16 CONTACTS; CONNECTOR BODY MATERIAL:THERMOPLAST IC, GLASS FILLED BODY; ROHS COMPLIANT: YES
Datasheet
Description
RECTANGULAR POWER HOUSING, SOCKET, CABLE; PRODUCT RANGE:AMPSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8WAYS; PITCH SPACING:4.5MM; FOR USE WITH:AMPSEAL 16 CONTACTS; CONNECTOR BODY MATERIAL:THERMOPLAST IC, GLASS FILLED BODY; ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity - 29AC1401 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity
29AC1401
Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity 29AC1401
RECTANGULAR POWER HOUSING, SOCKET, CABLE; PRODUCT RANGE:AMPSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8WAYS; PITCH SPACING:4.5MM; FOR USE WITH:AMPSEAL 16 CONTACTS; CONNECTOR BODY MATERIAL:THERMOPLAST IC, GLASS FILLED BODY; ROHS COMPLIANT: YES

RECTANGULAR POWER HOUSING, SOCKET, CABLE; PRODUCT RANGE:AMPSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8WAYS; PITCH SPACING:4.5MM; FOR USE WITH:AMPSEAL 16 CONTACTS; CONNECTOR BODY MATERIAL:THERMOPLASTIC, GLASS FILLED BODY; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC1401
Product Name Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details