TE Connectivity Conn, Housing, Ampseal Connector; Product Range Te Connectivity 776494-1

Description
CONN, HOUSING, AMPSEAL CONNECTOR; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL & AMPSEAL 16 Connectors; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
CONN, HOUSING, AMPSEAL CONNECTOR; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL & AMPSEAL 16 Connectors; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Ampseal Connector; Product Range Te Connectivity - 99Y9917 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Ampseal Connector; Product Range Te Connectivity
99Y9917
Conn, Housing, Ampseal Connector; Product Range Te Connectivity 99Y9917
CONN, HOUSING, AMPSEAL CONNECTOR; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL & AMPSEAL 16 Connectors; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

CONN, HOUSING, AMPSEAL CONNECTOR; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL & AMPSEAL 16 Connectors; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99Y9917
Product Name Conn, Housing, Ampseal Connector; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details