TE Connectivity Automotive Terminals 776491-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Dimensions Compatible Insulation Diameter Range : 1.95 - 3.94 MM  [.077 - .155 INCH ] Tab Length : 18.23 MM  [.718 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Dimensions Compatible Insulation Diameter Range : 1.95 - 3.94 MM  [.077 - .155 INCH ] Tab Length : 18.23 MM  [.718 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 776491-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
776491-1
Automotive Terminals 776491-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 13 Dimensions Compatible Insulation Diameter Range : 1.95 - 3.94 MM  [.077 - .155 INCH ] Tab Length : 18.23 MM  [.718 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : Size 16
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : 1.59 MM  [.062 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 13

Dimensions


  • Compatible Insulation Diameter Range : 1.95 - 3.94 MM  [.077 - .155 INCH ]
  • Tab Length : 18.23 MM  [.718 INCH ]
  • Wire Size (MMSQ) : .823 - 2.08
  • Wire Size (AWG) : 18 - 14

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Crimp Contacts - 7199794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7199794
Crimp Contacts 7199794
TE Connectivity 776491-1 Crimp Terminal

TE Connectivity 776491-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7199794P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7199794P
Crimp Contacts 7199794P
TE Connectivity 776491-1 Crimp Terminal

TE Connectivity 776491-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1615075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1615075
Crimp Contacts 1615075
TE Connectivity 776491-1 Crimp Terminal

TE Connectivity 776491-1 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 776491-1 7199794 7199794P
Product Name Automotive Terminals Crimp Contacts Crimp Contacts
Type Contact
Plating / Coating Gold; Gold (Au) Gold; Gold Gold; Gold
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-14-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1062-20-0277 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1437709-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2177908-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details