TE Connectivity Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity 776438-1

Description
RECTANGULAR POWER HOUSING, SOCKET, CABLE; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body RoHS Compliant: Yes
Description
RECTANGULAR POWER HOUSING, SOCKET, CABLE; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity - 43Y2546 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity
43Y2546
Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity 43Y2546
RECTANGULAR POWER HOUSING, SOCKET, CABLE; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body RoHS Compliant: Yes

RECTANGULAR POWER HOUSING, SOCKET, CABLE; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43Y2546
Product Name Rectangular Power Housing, Socket, Cable; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details