TE Connectivity Automotive Housing, Plug, 12Pos; Product Range Amp Te Connectivity 776437-2

Description
AUTOMOTIVE HOUSING, PLUG, 12POS; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP AMPSEAL 16 Series Automotive Socket Contacts; Connector Body Material:Thermoplast ic, Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 12POS; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP AMPSEAL 16 Series Automotive Socket Contacts; Connector Body Material:Thermoplast ic, Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 12Pos; Product Range Amp Te Connectivity - 69AH5290 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 12Pos; Product Range Amp Te Connectivity
69AH5290
Automotive Housing, Plug, 12Pos; Product Range Amp Te Connectivity 69AH5290
AUTOMOTIVE HOUSING, PLUG, 12POS; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP AMPSEAL 16 Series Automotive Socket Contacts; Connector Body Material:Thermoplast ic, Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 12POS; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:12Positions; For Use With:AMP AMPSEAL 16 Series Automotive Socket Contacts; Connector Body Material:Thermoplastic, Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH5290
Product Name Automotive Housing, Plug, 12Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details