TE Connectivity Rcpt Housing, 6Pos, Pbt Gf, Yellow; Product Range Te Connectivity 776434-3

Description
RCPT HOUSING, 6POS, PBT GF, YELLOW; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.5mm; For Use With:AMPMODU Series Pin Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 6POS, PBT GF, YELLOW; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.5mm; For Use With:AMPMODU Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 6Pos, Pbt Gf, Yellow; Product Range Te Connectivity - 23R3862 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, Pbt Gf, Yellow; Product Range Te Connectivity
23R3862
Rcpt Housing, 6Pos, Pbt Gf, Yellow; Product Range Te Connectivity 23R3862
RCPT HOUSING, 6POS, PBT GF, YELLOW; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.5mm; For Use With:AMPMODU Series Pin Contacts RoHS Compliant: Yes

RCPT HOUSING, 6POS, PBT GF, YELLOW; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:4.5mm; For Use With:AMPMODU Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23R3862
Product Name Rcpt Housing, 6Pos, Pbt Gf, Yellow; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details