TE Connectivity Plug And Socket Connector Housing; Product Range Te Connectivity 776433-1.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:AMPSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:4.5MM; FOR USE WITH:AMPSEAL 16 CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:CABLE MOUNT; NO. OF CONTACTS:6CONTACTSRO HS COMPLIANT: YES
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:AMPSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:4.5MM; FOR USE WITH:AMPSEAL 16 CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:CABLE MOUNT; NO. OF CONTACTS:6CONTACTSRO HS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Te Connectivity - 26AC8787 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
26AC8787
Plug And Socket Connector Housing; Product Range Te Connectivity 26AC8787
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:AMPSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:4.5MM; FOR USE WITH:AMPSEAL 16 CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:CABLE MOUNT; NO. OF CONTACTS:6CONTACTSRO HS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:AMPSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:6POSITIONS; PITCH SPACING:4.5MM; FOR USE WITH:AMPSEAL 16 CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:CABLE MOUNT; NO. OF CONTACTS:6CONTACTSROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC8787
Product Name Plug And Socket Connector Housing; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details