TE Connectivity Plug And Socket Connector Housing, Cap, 3 Pos; Product Range Te Connectivity 776430-4

Description
PLUG AND SOCKET CONNECTOR HOUSING, CAP, 3 POS; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Connector Mounting:Panel Mount; No. of Rows:1Rows RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING, CAP, 3 POS; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Connector Mounting:Panel Mount; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing, Cap, 3 Pos; Product Range Te Connectivity - 23R3860 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing, Cap, 3 Pos; Product Range Te Connectivity
23R3860
Plug And Socket Connector Housing, Cap, 3 Pos; Product Range Te Connectivity 23R3860
PLUG AND SOCKET CONNECTOR HOUSING, CAP, 3 POS; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Connector Mounting:Panel Mount; No. of Rows:1Rows RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING, CAP, 3 POS; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Connectors; Connector Mounting:Panel Mount; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23R3860
Product Name Plug And Socket Connector Housing, Cap, 3 Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details