TE Connectivity Conn, Housing, Ampseal Connector; Product Range Te Connectivity 776429-1

Description
CONN, HOUSING, AMPSEAL CONNECTOR; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL & AMPSEAL 16 Connectors; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
CONN, HOUSING, AMPSEAL CONNECTOR; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL & AMPSEAL 16 Connectors; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Ampseal Connector; Product Range Te Connectivity - 40Y3295 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Ampseal Connector; Product Range Te Connectivity
40Y3295
Conn, Housing, Ampseal Connector; Product Range Te Connectivity 40Y3295
CONN, HOUSING, AMPSEAL CONNECTOR; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL & AMPSEAL 16 Connectors; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CONN, HOUSING, AMPSEAL CONNECTOR; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL & AMPSEAL 16 Connectors; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y3295
Product Name Conn, Housing, Ampseal Connector; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details