TE Connectivity Product Range Amp Te Connectivity 776427-4.

Description
Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMPSEAL 16 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMPSEAL 16 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC1395 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC1395
Product Range Amp Te Connectivity 29AC1395
Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMPSEAL 16 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:IP67 RoHS Compliant: Yes

Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMPSEAL 16 Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC1395
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details