TE Connectivity Rectangular Power Housing, Plug, Cable; Product Range Te Connectivity 776427-1

Description
RECTANGULAR POWER HOUSING, PLUG, CABLE; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body Material:Thermoplast ic, RoHS Compliant: Yes
Description
RECTANGULAR POWER HOUSING, PLUG, CABLE; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body Material:Thermoplast ic, RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Housing, Plug, Cable; Product Range Te Connectivity - 75Y5826 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Housing, Plug, Cable; Product Range Te Connectivity
75Y5826
Rectangular Power Housing, Plug, Cable; Product Range Te Connectivity 75Y5826
RECTANGULAR POWER HOUSING, PLUG, CABLE; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body Material:Thermoplast ic, RoHS Compliant: Yes

RECTANGULAR POWER HOUSING, PLUG, CABLE; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.5mm; For Use With:AMPSEAL 16 Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body Material:Thermoplastic, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75Y5826
Product Name Rectangular Power Housing, Plug, Cable; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details