TE Connectivity ™ CONTACT, SOCKET, AMPSEAL 16, 18-14 AWG,GOLD CONTACT PLATING 776299-1

Description
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part - the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire-to-wire and wire-to-device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware
Description
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part - the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire-to-wire and wire-to-device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

Suppliers

Company
Product
Description
Supplier Links
CONTACT, SOCKET, AMPSEAL 16, 18-14 AWG,GOLD CONTACT PLATING - 70088111 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACT, SOCKET, AMPSEAL 16, 18-14 AWG,GOLD CONTACT PLATING
70088111
CONTACT, SOCKET, AMPSEAL 16, 18-14 AWG,GOLD CONTACT PLATING 70088111
AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part - the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire-to-wire and wire-to-device applications. Easy, Secure, Watertight Seal Design Ensures Positive Seating without Backout Superior Environmental Sealing Wire-to-Wire and Wire-to-Device Applications Secure Mating without Additional Hardware

AMPSEAL connectors known for their rugged reliability even under high-temperature automotive and industrial applications are now a snap to assemble. Tyco Electronics has replaced the difficult-to-apply, labor-intensive gasket by bonding it to the header assembly. Connector will not shut unless all contacts are properly inserted. This product upgrade also eliminates purchasing and inventorying an extra part - the gasket. Superior environmental sealing makes these heavy-duty connectors not only waterproof, but submersible as well. Integral latch firmly holds mated connector halves together without the need for additional hardware. Housing assemblies are available in 2 through 12 circuit versions and are intended for wire-to-wire and wire-to-device applications.

  • Easy, Secure, Watertight Seal
  • Design Ensures Positive Seating without Backout
  • Superior Environmental Sealing
  • Wire-to-Wire and Wire-to-Device Applications
  • Secure Mating without Additional Hardware
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70088111
Product Name CONTACT, SOCKET, AMPSEAL 16, 18-14 AWG,GOLD CONTACT PLATING
Terminal Type Connector Pin; Connector Socket
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details