TE Connectivity Connector Housing, Rcpt, 8Pos, 250Vac; Product Range Te Connectivity 776286-2

Description
CONNECTOR HOUSING, RCPT, 8POS, 250VAC; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:AMP AMPSEAL Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 8POS, 250VAC; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:AMP AMPSEAL Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos, 250Vac; Product Range Te Connectivity - 06H1472 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos, 250Vac; Product Range Te Connectivity
06H1472
Connector Housing, Rcpt, 8Pos, 250Vac; Product Range Te Connectivity 06H1472
CONNECTOR HOUSING, RCPT, 8POS, 250VAC; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:AMP AMPSEAL Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 8POS, 250VAC; Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:8Positions; For Use With:AMP AMPSEAL Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06H1472
Product Name Connector Housing, Rcpt, 8Pos, 250Vac; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details