TE Connectivity Product Range Te Connectivity 776286-2.

Description
Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:AMPSEAL Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP6K9K; Voltage Rating:250VAC RoHS Compliant: Yes
Datasheet
Description
Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:AMPSEAL Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP6K9K; Voltage Rating:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 24AC3394 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
24AC3394
Product Range Te Connectivity 24AC3394
Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:AMPSEAL Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP6K9K; Voltage Rating:250VAC RoHS Compliant: Yes

Product Range:AMPSEAL Series; Gender:Receptacle; No. of Positions:8Positions; For Use With:AMPSEAL Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP6K9K; Voltage Rating:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC3394
Product Name Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details