TE Connectivity Plug, Ampseal, 8Way; Product Range Te Connectivity 776286-1

Description
PLUG, AMPSEAL, 8WAY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:4mm; For Use With:AMPSEAL Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Datasheet
Description
PLUG, AMPSEAL, 8WAY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:4mm; For Use With:AMPSEAL Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Ampseal, 8Way; Product Range Te Connectivity - 46Y2836 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Ampseal, 8Way; Product Range Te Connectivity
46Y2836
Plug, Ampseal, 8Way; Product Range Te Connectivity 46Y2836
PLUG, AMPSEAL, 8WAY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:4mm; For Use With:AMPSEAL Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

PLUG, AMPSEAL, 8WAY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:8Ways; Pitch Spacing:4mm; For Use With:AMPSEAL Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Housing, Plug, 8 Position, Pbt, Black; Product Range Te Connectivity - 30C8976 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 8 Position, Pbt, Black; Product Range Te Connectivity
30C8976
Plug & Socket Housing, Plug, 8 Position, Pbt, Black; Product Range Te Connectivity 30C8976
PLUG & SOCKET HOUSING, PLUG, 8 POSITION, PBT, BLACK; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; Contact Gender:SocketRoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 8 POSITION, PBT, BLACK; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; Contact Gender:SocketRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46Y2836
Product Name Plug, Ampseal, 8Way; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details