TE Connectivity PCB Headers & Receptacles 776280-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin Contact Size : 1.3mm Contact Type : Pin Mating Pin Diameter : 1.3 MM  [.051 INCH ] Dimensions Connector Length : 40.8 MM  [1.6 INCH ] Connector Width : 37.9 MM  [1.5 INCH ] PCB Thickness (Recommended) : 1.5 - 1.6 MM  [.06 - .063 INCH ] Profile Height from PCB : 27.9 MM  [1.1 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 250 Operating Voltage (VAC) : 250 Voltage Rating (Max) (VAC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards Degree of Protection : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Fixing Screw Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 280 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin Contact Size : 1.3mm Contact Type : Pin Mating Pin Diameter : 1.3 MM  [.051 INCH ] Dimensions Connector Length : 40.8 MM  [1.6 INCH ] Connector Width : 37.9 MM  [1.5 INCH ] PCB Thickness (Recommended) : 1.5 - 1.6 MM  [.06 - .063 INCH ] Profile Height from PCB : 27.9 MM  [1.1 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 250 Operating Voltage (VAC) : 250 Voltage Rating (Max) (VAC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards Degree of Protection : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Fixing Screw Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 280 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 776280-6 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
776280-6
PCB Headers & Receptacles 776280-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin Contact Size : 1.3mm Contact Type : Pin Mating Pin Diameter : 1.3 MM  [.051 INCH ] Dimensions Connector Length : 40.8 MM  [1.6 INCH ] Connector Width : 37.9 MM  [1.5 INCH ] PCB Thickness (Recommended) : 1.5 - 1.6 MM  [.06 - .063 INCH ] Profile Height from PCB : 27.9 MM  [1.1 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 250 Operating Voltage (VAC) : 250 Voltage Rating (Max) (VAC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards Degree of Protection : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Fixing Screw Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 280 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin
  • Contact Size : 1.3mm
  • Contact Type : Pin
  • Mating Pin Diameter : 1.3 MM  [.051 INCH ]

Dimensions


  • Connector Length : 40.8 MM  [1.6 INCH ]
  • Connector Width : 37.9 MM  [1.5 INCH ]
  • PCB Thickness (Recommended) : 1.5 - 1.6 MM  [.06 - .063 INCH ]
  • Profile Height from PCB : 27.9 MM  [1.1 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 250
  • Operating Voltage (VAC) : 250
  • Voltage Rating (Max) (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • Degree of Protection : IP6K9K
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Fixing Screw
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 280
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 776280-6
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Fixing Screw
Voltage Rating 250 volts
Current Rating 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102976-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103239-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103168-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103166-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers