TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 776280-1

Description
Win Source Part Number: 1011975-776280-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMPSEAL Number of Positions: 8 Features: Board Guide, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 180 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-776280-1,-77628 0-1-LSI,-776280-1-SI ,-776280-1-CSI Base Product Number: 776280
Request a Quote Datasheet
Description
Win Source Part Number: 1011975-776280-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMPSEAL Number of Positions: 8 Features: Board Guide, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 180 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-776280-1,-77628 0-1-LSI,-776280-1-SI ,-776280-1-CSI Base Product Number: 776280
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1011975-776280-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1011975-776280-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1011975-776280-1
Win Source Part Number: 1011975-776280-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMPSEAL Number of Positions: 8 Features: Board Guide, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 180 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-776280-1,-77628 0-1-LSI,-776280-1-SI ,-776280-1-CSI Base Product Number: 776280

Win Source Part Number: 1011975-776280-1
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: AMPSEAL
Number of Positions: 8
Features: Board Guide, Sealed
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Package: Bulk
Contact Material: Brass
Voltage Rating: 250VAC
Applications: Automotive, Industrial
Standard Package: 180
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.157" (4.00mm)
Contact Finish - Mating: Tin
Insulation Color: Black
Mounting Type: Panel Mount, Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.157" (4.00mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-776280-1,-776280-1-LSI,-776280-1-SI,-776280-1-CSI
Base Product Number: 776280

Buy Now Datasheet
Headers, Male Pins - 776280-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
776280-1
Headers, Male Pins 776280-1
CONN HEADER R/A 8POS 4MM

CONN HEADER R/A 8POS 4MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1011975-776280-1 776280-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Panel Mount, Through Hole, Right Angle Through-Hole; Solder; Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details