TE Connectivity Product Range Te Connectivity 776280-1.

Description
Product Range:AMPSEAL Series; No. of Contacts:8Contacts; Contact Material:Brass; Connector Mounting:PCB Mount; Connector Systems:Wire-to-Boar d; Contact Gender:Pin; Contact Plating:Tin Plated Contacts; Gender:Header; No. of Rows:3RowsRoHS Compliant: Yes
Description
Product Range:AMPSEAL Series; No. of Contacts:8Contacts; Contact Material:Brass; Connector Mounting:PCB Mount; Connector Systems:Wire-to-Boar d; Contact Gender:Pin; Contact Plating:Tin Plated Contacts; Gender:Header; No. of Rows:3RowsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 29AC1393 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
29AC1393
Product Range Te Connectivity 29AC1393
Product Range:AMPSEAL Series; No. of Contacts:8Contacts; Contact Material:Brass; Connector Mounting:PCB Mount; Connector Systems:Wire-to-Boar d; Contact Gender:Pin; Contact Plating:Tin Plated Contacts; Gender:Header; No. of Rows:3RowsRoHS Compliant: Yes

Product Range:AMPSEAL Series; No. of Contacts:8Contacts; Contact Material:Brass; Connector Mounting:PCB Mount; Connector Systems:Wire-to-Board; Contact Gender:Pin; Contact Plating:Tin Plated Contacts; Gender:Header; No. of Rows:3RowsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1393
Product Name Product Range Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Bergstak ® - 10069525-163502LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers