TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 776276-1

Description
Win Source Part Number: 1021446-776276-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMPSEAL Number of Positions: 8 Features: Mounting Flange, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 36 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A129037,776276-1-ND, 2266-776276-1,-77627 6-1-CSI,-776276-1-SI Base Product Number: 776276
Request a Quote Datasheet
Description
Win Source Part Number: 1021446-776276-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMPSEAL Number of Positions: 8 Features: Mounting Flange, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 36 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A129037,776276-1-ND, 2266-776276-1,-77627 6-1-CSI,-776276-1-SI Base Product Number: 776276
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1021446-776276-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1021446-776276-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1021446-776276-1
Win Source Part Number: 1021446-776276-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMPSEAL Number of Positions: 8 Features: Mounting Flange, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 36 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A129037,776276-1-ND, 2266-776276-1,-77627 6-1-CSI,-776276-1-SI Base Product Number: 776276

Win Source Part Number: 1021446-776276-1
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: AMPSEAL
Number of Positions: 8
Features: Mounting Flange, Sealed
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Package: Bulk
Contact Material: Brass
Voltage Rating: 250VAC
Applications: Automotive, Industrial
Standard Package: 36
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.157" (4.00mm)
Contact Finish - Mating: Tin
Insulation Color: Black
Mounting Type: Panel Mount, Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.157" (4.00mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A129037,776276-1-ND,2266-776276-1,-776276-1-CSI,-776276-1-SI
Base Product Number: 776276

Buy Now Datasheet
Headers, Male Pins - 776276-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
776276-1
Headers, Male Pins 776276-1
CONN HEADER VERT 8POS 4MM

CONN HEADER VERT 8POS 4MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1021446-776276-1 776276-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Panel Mount, Through Hole Through-Hole; Solder; Panel Mount, Through Hole
Voltage Rating 250 volts 250 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Connector, Ffc, 11Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 65K9473 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Headers & Wire Housings - 102920-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details