TE Connectivity Product Range Amp Te Connectivity 776276-1.

Description
Product Range:-; No. of Contacts:8Contacts; Contact Material:Brass; Connector Systems:Wire-to-Boar d; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes
Description
Product Range:-; No. of Contacts:8Contacts; Contact Material:Brass; Connector Systems:Wire-to-Boar d; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC1392 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC1392
Product Range Amp Te Connectivity 29AC1392
Product Range:-; No. of Contacts:8Contacts; Contact Material:Brass; Connector Systems:Wire-to-Boar d; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes

Product Range:-; No. of Contacts:8Contacts; Contact Material:Brass; Connector Systems:Wire-to-Board; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 29AC1392
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
1 1/4
Specs
Product Type IC Socket
View Details