TE Connectivity Product Range Amp Te Connectivity 776275-1.

Description
Product Range:-; No. of Contacts:8Contacts; Contact Material:Brass; Connector Systems:Wire-to-Boar d; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes
Datasheet
Description
Product Range:-; No. of Contacts:8Contacts; Contact Material:Brass; Connector Systems:Wire-to-Boar d; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC3393 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC3393
Product Range Amp Te Connectivity 24AC3393
Product Range:-; No. of Contacts:8Contacts; Contact Material:Brass; Connector Systems:Wire-to-Boar d; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes

Product Range:-; No. of Contacts:8Contacts; Contact Material:Brass; Connector Systems:Wire-to-Board; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 24AC3393
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn Housing, Hdr, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 64AC8614 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 102394-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details