TE Connectivity Plug & Socket Housing, Plug, 14 Position, Pbt, Black; Product Range Amp Te Connectivity 776273-1

Description
PLUG & SOCKET HOUSING, PLUG, 14 POSITION, PBT, BLACK; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:14Position s; For Use With:AMPSEAL and AMPSEAL 16 Series Connectors RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, PLUG, 14 POSITION, PBT, BLACK; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:14Position s; For Use With:AMPSEAL and AMPSEAL 16 Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 14 Position, Pbt, Black; Product Range Amp Te Connectivity - 27C9461 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 14 Position, Pbt, Black; Product Range Amp Te Connectivity
27C9461
Plug & Socket Housing, Plug, 14 Position, Pbt, Black; Product Range Amp Te Connectivity 27C9461
PLUG & SOCKET HOUSING, PLUG, 14 POSITION, PBT, BLACK; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:14Position s; For Use With:AMPSEAL and AMPSEAL 16 Series Connectors RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 14 POSITION, PBT, BLACK; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:14Positions; For Use With:AMPSEAL and AMPSEAL 16 Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Ampseal, 14Way; Product Range Amp Te Connectivity - 99Y9915 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Ampseal, 14Way; Product Range Amp Te Connectivity
99Y9915
Plug, Ampseal, 14Way; Product Range Amp Te Connectivity 99Y9915
PLUG, AMPSEAL, 14WAY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:14Ways; Pitch Spacing:-; For Use With:AMPSEAL Series Socket Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

PLUG, AMPSEAL, 14WAY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:14Ways; Pitch Spacing:-; For Use With:AMPSEAL Series Socket Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27C9461
Product Name Plug & Socket Housing, Plug, 14 Position, Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details