TE Connectivity Plug & Socket Housing, Plug, 14 Position, Pbt, Black; Product Range Amp Te Connectivity 776273-1.

Description
PLUG & SOCKET HOUSING, PLUG, 14 POSITION, PBT, BLACK; PRODUCT RANGE:AMPSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:14POSITION S; PITCH SPACING:-; FOR USE WITH:AMPSEAL AND AMPSEAL 16 SERIES CONNECTORS ROHS COMPLIANT: YES
Datasheet
Description
PLUG & SOCKET HOUSING, PLUG, 14 POSITION, PBT, BLACK; PRODUCT RANGE:AMPSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:14POSITION S; PITCH SPACING:-; FOR USE WITH:AMPSEAL AND AMPSEAL 16 SERIES CONNECTORS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 14 Position, Pbt, Black; Product Range Amp Te Connectivity - 29AC1391 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 14 Position, Pbt, Black; Product Range Amp Te Connectivity
29AC1391
Plug & Socket Housing, Plug, 14 Position, Pbt, Black; Product Range Amp Te Connectivity 29AC1391
PLUG & SOCKET HOUSING, PLUG, 14 POSITION, PBT, BLACK; PRODUCT RANGE:AMPSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:14POSITION S; PITCH SPACING:-; FOR USE WITH:AMPSEAL AND AMPSEAL 16 SERIES CONNECTORS ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, PLUG, 14 POSITION, PBT, BLACK; PRODUCT RANGE:AMPSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:14POSITIONS; PITCH SPACING:-; FOR USE WITH:AMPSEAL AND AMPSEAL 16 SERIES CONNECTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC1391
Product Name Plug & Socket Housing, Plug, 14 Position, Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details