TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 776267-1

Description
Win Source Part Number: 1032011-776267-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMPSEAL Number of Positions: 14 Features: Board Guide, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 36 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): IPBT-114-H1-T-S-RA; 776267-4; 776262-2; 776262-5; 10-18-1120; 0010181122; 350644-1776267-1.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 776267-1-ND,-776267- 1-CSI,7762671,Q83602 31,-776267-1-LSI,A10 5104,-776267-1-SI Base Product Number: 776267
Request a Quote Datasheet
Description
Win Source Part Number: 1032011-776267-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMPSEAL Number of Positions: 14 Features: Board Guide, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 36 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): IPBT-114-H1-T-S-RA; 776267-4; 776262-2; 776262-5; 10-18-1120; 0010181122; 350644-1776267-1.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 776267-1-ND,-776267- 1-CSI,7762671,Q83602 31,-776267-1-LSI,A10 5104,-776267-1-SI Base Product Number: 776267
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1032011-776267-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1032011-776267-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1032011-776267-1
Win Source Part Number: 1032011-776267-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMPSEAL Number of Positions: 14 Features: Board Guide, Sealed Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Applications: Automotive, Industrial Standard Package: 36 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.157" (4.00mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Panel Mount, Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.157" (4.00mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): IPBT-114-H1-T-S-RA; 776267-4; 776262-2; 776262-5; 10-18-1120; 0010181122; 350644-1776267-1.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 776267-1-ND,-776267- 1-CSI,7762671,Q83602 31,-776267-1-LSI,A10 5104,-776267-1-SI Base Product Number: 776267

Win Source Part Number: 1032011-776267-1
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: AMPSEAL
Number of Positions: 14
Features: Board Guide, Sealed
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Package: Bulk
Contact Material: Brass
Voltage Rating: 250VAC
Applications: Automotive, Industrial
Standard Package: 36
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.157" (4.00mm)
Contact Finish - Mating: Tin
Insulation Color: Black
Mounting Type: Panel Mount, Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.157" (4.00mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): IPBT-114-H1-T-S-RA; 776267-4; 776262-2; 776262-5; 10-18-1120; 0010181122; 350644-1776267-1.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 776267-1-ND,-776267-1-CSI,7762671,Q8360231,-776267-1-LSI,A105104,-776267-1-SI
Base Product Number: 776267

Buy Now Datasheet
 - 776267-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers

Headers

Buy Now
Headers, Male Pins - 776267-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
776267-1
Headers, Male Pins 776267-1
CONN HEADER R/A 14POS 4MM

CONN HEADER R/A 14POS 4MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1032011-776267-1 776267-1 776267-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
Mounting Through-Hole; Panel Mount, Through Hole, Right Angle Through-Hole; Solder; Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10148176-2320313LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 102162-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details