TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 776230-4

Description
Win Source Part Number: 1365201-776230-4 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPSEAL Package: Bulk Product Status: Active Features: Mounting Flange, Sealable Base Product Number: 776230 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.69.4040 Applications: Automotive, Industrial REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.157" (4.00mm) Number of Positions: 35 Number of Rows: 3 Row Spacing - Mating: 0.157" (4.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Shape: Circular Contact Finish - Mating: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Insulation Color: Gray Voltage Rating: 250VAC
Request a Quote Datasheet
Description
Win Source Part Number: 1365201-776230-4 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPSEAL Package: Bulk Product Status: Active Features: Mounting Flange, Sealable Base Product Number: 776230 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.69.4040 Applications: Automotive, Industrial REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.157" (4.00mm) Number of Positions: 35 Number of Rows: 3 Row Spacing - Mating: 0.157" (4.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Shape: Circular Contact Finish - Mating: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Insulation Color: Gray Voltage Rating: 250VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1365201-776230-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1365201-776230-4
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1365201-776230-4
Win Source Part Number: 1365201-776230-4 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPSEAL Package: Bulk Product Status: Active Features: Mounting Flange, Sealable Base Product Number: 776230 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.69.4040 Applications: Automotive, Industrial REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.157" (4.00mm) Number of Positions: 35 Number of Rows: 3 Row Spacing - Mating: 0.157" (4.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Shape: Circular Contact Finish - Mating: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Insulation Color: Gray Voltage Rating: 250VAC

Win Source Part Number: 1365201-776230-4
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPSEAL
Package: Bulk
Product Status: Active
Features: Mounting Flange, Sealable
Base Product Number: 776230
Mounting Type: Panel Mount, Through Hole
HTSUS: 8536.69.4040
Applications: Automotive, Industrial
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): Varies by Wire Gauge
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.157" (4.00mm)
Number of Positions: 35
Number of Rows: 3
Row Spacing - Mating: 0.157" (4.00mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Locking Ramp
Contact Shape: Circular
Contact Finish - Mating: Tin
Contact Material: Brass
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Insulation Color: Gray
Voltage Rating: 250VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1365201-776230-4
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
1 1/4
Specs
Product Type IC Socket
View Details
5 Tabs Quick Fit Header - 7805 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details