TE Connectivity Rectangular Connector Contacts 776181-1

Description
CONN SOCKET 18AWG CRIMP TIN
Request a Quote Datasheet
Description
CONN SOCKET 18AWG CRIMP TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-776181-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-776181-1CT-ND
Rectangular Connector Contacts 17-776181-1CT-ND
CONN SOCKET 18AWG CRIMP TIN

CONN SOCKET 18AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 17-776181-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-776181-1TR-ND
Rectangular Connector Contacts 17-776181-1TR-ND
Socket Contact Tin 18 AWG Crimp

Socket Contact Tin 18 AWG Crimp

Buy Now Datasheet
Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity - 16H5799 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity
16H5799
Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity 16H5799
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG; Product Range:Multilock 040 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Material:Phosphor Bronze; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG; Product Range:Multilock 040 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Material:Phosphor Bronze; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-776181-1CT-ND 16H5799
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CKB.M16.GLVG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers