TE Connectivity Automotive Headers 776180-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 776180-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
776180-1
Automotive Headers 776180-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 35
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers, Male Pins - A129019-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A129019-ND
Headers, Male Pins A129019-ND
"Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)"

Buy Now Datasheet
Miscellaneous Connector - 776180-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
776180-1
Miscellaneous Connector 776180-1
35 POS AMP SEAL HDR ASSY

35 POS AMP SEAL HDR ASSY

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole 8A 250V Electronic Connector
316-776180-1
Through-Hole 8A 250V Electronic Connector 316-776180-1
35 Pos, 8A, 250V, Right Angle, Through Hole, Shrouded Header Product overview: 776180-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776180-1 can be used for catalog matching and distributor lookup.

35 Pos, 8A, 250V, Right Angle, Through Hole, Shrouded Header Product overview: 776180-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776180-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Conn, R/a Hdr, 35Pos, Solder; Product Range Amp - Te Connectivity - 70AH9515 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Hdr, 35Pos, Solder; Product Range Amp - Te Connectivity
70AH9515
Automotive Conn, R/a Hdr, 35Pos, Solder; Product Range Amp - Te Connectivity 70AH9515
AUTOMOTIVE CONN, R/A HDR, 35POS, SOLDER; Product Range:AMPSEAL Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONN, R/A HDR, 35POS, SOLDER; Product Range:AMPSEAL Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site
35 Pos Amp Seal Hdr Assy Rohs Compliant Te Connectivity - 80AH0987 - Newark, An Avnet Company
Chicago, IL, United States
35 Pos Amp Seal Hdr Assy Rohs Compliant Te Connectivity
80AH0987
35 Pos Amp Seal Hdr Assy Rohs Compliant Te Connectivity 80AH0987
35 POS AMP SEAL HDR ASSY ROHS COMPLIANT: YES

35 POS AMP SEAL HDR ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776180-1 A129019-ND 776180-1 316-776180-1 70AH9515 80AH0987
Product Name Automotive Headers Headers, Male Pins Miscellaneous Connector Through-Hole 8A 250V Electronic Connector Automotive Conn, R/a Hdr, 35Pos, Solder; Product Range Amp - Te Connectivity 35 Pos Amp Seal Hdr Assy Rohs Compliant Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle
Current Rating 8.0 amps 8.0 amps
Unlock Full Specs
to access all available technical data