TE Connectivity Plug & Socket Housing, Plug, 35 Position, Pbt, Blue; Product Range Amp Te Connectivity 776164-5

Description
PLUG & SOCKET HOUSING, PLUG, 35 POSITION, PBT, BLUE; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Position s; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; No. of Rows:3Rows RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, 35 POSITION, PBT, BLUE; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Position s; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; No. of Rows:3Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 35 Position, Pbt, Blue; Product Range Amp Te Connectivity - 16H5797 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 35 Position, Pbt, Blue; Product Range Amp Te Connectivity
16H5797
Plug & Socket Housing, Plug, 35 Position, Pbt, Blue; Product Range Amp Te Connectivity 16H5797
PLUG & SOCKET HOUSING, PLUG, 35 POSITION, PBT, BLUE; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Position s; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; No. of Rows:3Rows RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 35 POSITION, PBT, BLUE; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Positions; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site
Rectangular Power Housing, Plug, Cable; Product Range Amp Te Connectivity - 46Y9525 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Housing, Plug, Cable; Product Range Amp Te Connectivity
46Y9525
Rectangular Power Housing, Plug, Cable; Product Range Amp Te Connectivity 46Y9525
RECTANGULAR POWER HOUSING, PLUG, CABLE; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Ways; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

RECTANGULAR POWER HOUSING, PLUG, CABLE; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Ways; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16H5797
Product Name Plug & Socket Housing, Plug, 35 Position, Pbt, Blue; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details