TE Connectivity 250V Electronic Connector 776164-5

Description
35 Pos Blue Wire-to-Device Plug, Gold Female Socket, 250V Product overview: 776164-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776164-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
35 Pos Blue Wire-to-Device Plug, Gold Female Socket, 250V Product overview: 776164-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776164-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V Electronic Connector
340-776164-5
250V Electronic Connector 340-776164-5
35 Pos Blue Wire-to-Device Plug, Gold Female Socket, 250V Product overview: 776164-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776164-5 can be used for catalog matching and distributor lookup.

35 Pos Blue Wire-to-Device Plug, Gold Female Socket, 250V Product overview: 776164-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776164-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7266963P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266963P
Automotive Connectors 7266963P
TE Connectivity 776164-5

TE Connectivity 776164-5

Supplier's Site
Automotive Connectors - 7266963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266963
Automotive Connectors 7266963
TE Connectivity 776164-5

TE Connectivity 776164-5

Supplier's Site
Automotive Connectors - 1643652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1643652
Automotive Connectors 1643652
TE Connectivity 776164-5

TE Connectivity 776164-5

Supplier's Site
Rectangular Connector Housings - A105102-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A105102-ND
Rectangular Connector Housings A105102-ND
"35 Rectangular Connectors - Housings Plug Blue 0.157"" (4.00mm)"

"35 Rectangular Connectors - Housings Plug Blue 0.157"" (4.00mm)"

Buy Now Datasheet
Connectors - 776164-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
776164-5
Connectors 776164-5
PLUG ASSY 35 POS

PLUG ASSY 35 POS

Buy Now
Rectangular Connectors - 776164-5 - 1133681-776164-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 776164-5
1133681-776164-5
Rectangular Connectors - 776164-5 1133681-776164-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133681-776164-5 Packaging: Bulk Number of Positions: 35 Pitch: 0.157" (4.00mm) Mounting Style: Free Hanging (In-Line) Color: Blue Connector Type: Plug Contact Type: Female Socket Number of Rows: 3 Row Spacing: 0.157" (4.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1133681-776164-5
Packaging: Bulk
Number of Positions: 35
Pitch: 0.157" (4.00mm)
Mounting Style: Free Hanging (In-Line)
Color: Blue
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 3
Row Spacing: 0.157" (4.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 28
MSL Level: 1 (Unlimited)

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-776164-5 7266963P 7266963 A105102-ND 776164-5 1133681-776164-5 776164-5
Product Name 250V Electronic Connector Automotive Connectors Automotive Connectors Rectangular Connector Housings Connectors Rectangular Connectors - 776164-5
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products