TE Connectivity Plug & Socket Housing, Plug, 35 Position, Pbt, /grey; Product Range Amp Te Connectivity 776164-4

Description
PLUG & SOCKET HOUSING, PLUG, 35 POSITION, PBT, /GREY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Position s; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; No. of Rows:3Rows RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, 35 POSITION, PBT, /GREY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Position s; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; No. of Rows:3Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 35 Position, Pbt, /grey; Product Range Amp Te Connectivity - 01E9776 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 35 Position, Pbt, /grey; Product Range Amp Te Connectivity
01E9776
Plug & Socket Housing, Plug, 35 Position, Pbt, /grey; Product Range Amp Te Connectivity 01E9776
PLUG & SOCKET HOUSING, PLUG, 35 POSITION, PBT, /GREY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Position s; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; No. of Rows:3Rows RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 35 POSITION, PBT, /GREY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Positions; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site
Plug Housing, 35Pos, 4Mm; Product Range Amp Te Connectivity - 49AC8827 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 35Pos, 4Mm; Product Range Amp Te Connectivity
49AC8827
Plug Housing, 35Pos, 4Mm; Product Range Amp Te Connectivity 49AC8827
PLUG HOUSING, 35POS, 4MM; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Ways; Pitch Spacing:4mm; For Use With:AMP AMPSEAL Auto Header Assembly System & Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PLUG HOUSING, 35POS, 4MM; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Ways; Pitch Spacing:4mm; For Use With:AMP AMPSEAL Auto Header Assembly System & Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01E9776
Product Name Plug & Socket Housing, Plug, 35 Position, Pbt, /grey; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details