TE Connectivity Plug & Socket Housing, Plug, 35 Position, Pbt, Nat; Product Range Amp Te Connectivity 776164-2

Description
PLUG & SOCKET HOUSING, PLUG, 35 POSITION, PBT, NAT; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Position s; Pitch Spacing:4mm; For Use With:AMPSEAL & AMPSEAL 16 Series Connectors, 770520 & 770854 Terminals RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, PLUG, 35 POSITION, PBT, NAT; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Position s; Pitch Spacing:4mm; For Use With:AMPSEAL & AMPSEAL 16 Series Connectors, 770520 & 770854 Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 35 Position, Pbt, Nat; Product Range Amp Te Connectivity - 97C6096 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 35 Position, Pbt, Nat; Product Range Amp Te Connectivity
97C6096
Plug & Socket Housing, Plug, 35 Position, Pbt, Nat; Product Range Amp Te Connectivity 97C6096
PLUG & SOCKET HOUSING, PLUG, 35 POSITION, PBT, NAT; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Position s; Pitch Spacing:4mm; For Use With:AMPSEAL & AMPSEAL 16 Series Connectors, 770520 & 770854 Terminals RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 35 POSITION, PBT, NAT; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Positions; Pitch Spacing:4mm; For Use With:AMPSEAL & AMPSEAL 16 Series Connectors, 770520 & 770854 Terminals RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Housing, Ampseal Connector; Product Range Amp Te Connectivity - 40Y3294 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Ampseal Connector; Product Range Amp Te Connectivity
40Y3294
Conn, Housing, Ampseal Connector; Product Range Amp Te Connectivity 40Y3294
CONN, HOUSING, AMPSEAL CONNECTOR; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Ways; Pitch Spacing:4mm; For Use With:AMPSEAL & AMPSEAL 16 Series Connectors, 770520 & 770854 Terminals; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

CONN, HOUSING, AMPSEAL CONNECTOR; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Ways; Pitch Spacing:4mm; For Use With:AMPSEAL & AMPSEAL 16 Series Connectors, 770520 & 770854 Terminals; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97C6096
Product Name Plug & Socket Housing, Plug, 35 Position, Pbt, Nat; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details