TE Connectivity Rectangular Connector Housings 776164-1

Description
"35 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"
Request a Quote Datasheet
Description
"35 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A121829-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A121829-ND
Rectangular Connector Housings A121829-ND
"35 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

"35 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

Buy Now Datasheet
Connectors - 776164-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
776164-1
Connectors 776164-1
35 POS AMP SEAL PLUG ASSY BLK

35 POS AMP SEAL PLUG ASSY BLK

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connectors - 776164-1 - 1133680-776164-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 776164-1
1133680-776164-1
Rectangular Connectors - 776164-1 1133680-776164-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133680-776164-1 Packaging: Bulk Number of Positions: 35 Pitch: 0.157" (4.00mm) Mounting Style: Free Hanging (In-Line) Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 3 Row Spacing: 0.157" (4.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1133680-776164-1
Packaging: Bulk
Number of Positions: 35
Pitch: 0.157" (4.00mm)
Mounting Style: Free Hanging (In-Line)
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 3
Row Spacing: 0.157" (4.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial
Manufacturer Pack Quantity: 28
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
17A Electronic Connector
340-776164-1
17A Electronic Connector 340-776164-1
35 Pos Crimp Wire Housing, 17A, 250VDC, Gold Plated, Black Product overview: 776164-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776164-1 can be used for catalog matching and distributor lookup.

35 Pos Crimp Wire Housing, 17A, 250VDC, Gold Plated, Black Product overview: 776164-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-776164-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
35 Pos Amp Seal Plug Assy Blk Amp - Te Connectivity - 28K2633 - Newark, An Avnet Company
Chicago, IL, United States
35 Pos Amp Seal Plug Assy Blk Amp - Te Connectivity
28K2633
35 Pos Amp Seal Plug Assy Blk Amp - Te Connectivity 28K2633
35 POS AMP SEAL PLUG ASSY BLK

35 POS AMP SEAL PLUG ASSY BLK

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 94B9487 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
94B9487
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 94B9487
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Position s; Pitch Spacing:4mm; For Use With:AMPSEAL female crimp terminals; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Positions; Pitch Spacing:4mm; For Use With:AMPSEAL female crimp terminals; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Connector, AMPSEAL, Plug, 35 Position, 4.00 mm Centerline - 70088134 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, AMPSEAL, Plug, 35 Position, 4.00 mm Centerline
70088134
Connector, AMPSEAL, Plug, 35 Position, 4.00 mm Centerline 70088134
Connector, AMPSEAL, Plug, 35 Position, 4.00 mm Centerline

Connector, AMPSEAL, Plug, 35 Position, 4.00 mm Centerline

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
776164-1
Connectors >> Rectangular Connectors Housings 776164-1
3 - Rectangular Connectors Housings ROHS

3 - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121829-ND 776164-1 776164-1 1133680-776164-1 340-776164-1 28K2633 94B9487 70088134 776164-1
Product Name Rectangular Connector Housings Connectors Rectangular Connectors - 776164-1 17A Electronic Connector 35 Pos Amp Seal Plug Assy Blk Amp - Te Connectivity Plug And Socket Connector Housing; Product Range Amp - Te Connectivity Connector, AMPSEAL, Plug, 35 Position, 4.00 mm Centerline Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details