TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 776164-1.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:AMPSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:35POSITION S; PITCH SPACING:4MM; FOR USE WITH:AMPSEAL CONNECTORS; COLOUR:BLACK; CONNECTOR MOUNTING:CABLE MOUNT; NO. OF CONTACTS:35CONTACTS ROHS COMPLIANT: YES
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:AMPSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:35POSITION S; PITCH SPACING:4MM; FOR USE WITH:AMPSEAL CONNECTORS; COLOUR:BLACK; CONNECTOR MOUNTING:CABLE MOUNT; NO. OF CONTACTS:35CONTACTS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 26AC8784 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
26AC8784
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 26AC8784
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:AMPSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:35POSITION S; PITCH SPACING:4MM; FOR USE WITH:AMPSEAL CONNECTORS; COLOUR:BLACK; CONNECTOR MOUNTING:CABLE MOUNT; NO. OF CONTACTS:35CONTACTS ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:AMPSEAL SERIES; GENDER:PLUG; NO. OF POSITIONS:35POSITIONS; PITCH SPACING:4MM; FOR USE WITH:AMPSEAL CONNECTORS; COLOUR:BLACK; CONNECTOR MOUNTING:CABLE MOUNT; NO. OF CONTACTS:35CONTACTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC8784
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details