TE Connectivity Connector, Recept; Product Range Amp Te Connectivity 776164-1

Description
CONNECTOR, RECEPT; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Ways; Pitch Spacing:4mm; For Use With:AMPSEAL female crimp terminals; SVHC:No SVHC (27-Jun-2018); Colour:Black; No. of Rows:3Rows RoHS Compliant: Yes
Description
CONNECTOR, RECEPT; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Ways; Pitch Spacing:4mm; For Use With:AMPSEAL female crimp terminals; SVHC:No SVHC (27-Jun-2018); Colour:Black; No. of Rows:3Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Recept; Product Range Amp Te Connectivity - 94X3470 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Recept; Product Range Amp Te Connectivity
94X3470
Connector, Recept; Product Range Amp Te Connectivity 94X3470
CONNECTOR, RECEPT; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Ways; Pitch Spacing:4mm; For Use With:AMPSEAL female crimp terminals; SVHC:No SVHC (27-Jun-2018); Colour:Black; No. of Rows:3Rows RoHS Compliant: Yes

CONNECTOR, RECEPT; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:35Ways; Pitch Spacing:4mm; For Use With:AMPSEAL female crimp terminals; SVHC:No SVHC (27-Jun-2018); Colour:Black; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94X3470
Product Name Connector, Recept; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details