TE Connectivity Automotive Headers 776163-5

Description
Body Features Connector & Keying Code : 5 Primary Product Color : Blue Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 5 Primary Product Color : Blue Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 776163-5 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
776163-5
Automotive Headers 776163-5
Body Features Connector & Keying Code : 5 Primary Product Color : Blue Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 5
  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 35
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Automotive Connectors - 7266951P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266951P
Automotive Connectors 7266951P
TE Connectivity 776163-5

TE Connectivity 776163-5

Supplier's Site
Automotive Connectors - 7266951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7266951
Automotive Connectors 7266951
TE Connectivity 776163-5

TE Connectivity 776163-5

Supplier's Site
Automotive Connectors - 1643650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1643650
Automotive Connectors 1643650
TE Connectivity 776163-5

TE Connectivity 776163-5

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - 776163-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
776163-5-ND
Headers, Male Pins 776163-5-ND
"Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)"

Buy Now Datasheet
35P Ampseal Hdr Assy W/gasket Amp - Te Connectivity - 19H3483 - Newark, An Avnet Company
Chicago, IL, United States
35P Ampseal Hdr Assy W/gasket Amp - Te Connectivity
19H3483
35P Ampseal Hdr Assy W/gasket Amp - Te Connectivity 19H3483
35P AMPSEAL HDR ASSY W/GASKET

35P AMPSEAL HDR ASSY W/GASKET

Supplier's Site
Automotive Conn, Right Angle Plug, 35Pos; Product Range Amp - Te Connectivity - 20AH2622 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Right Angle Plug, 35Pos; Product Range Amp - Te Connectivity
20AH2622
Automotive Conn, Right Angle Plug, 35Pos; Product Range Amp - Te Connectivity 20AH2622
AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 35POS; Product Range:AMPSEAL Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Automotive Contact Type:Crimp Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONN, RIGHT ANGLE PLUG, 35POS; Product Range:AMPSEAL Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Automotive Contact Type:Crimp Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site
35P Ampseal Hdr Assy W/gasket Amp - Te Connectivity - 77AC2972 - Newark, An Avnet Company
Chicago, IL, United States
35P Ampseal Hdr Assy W/gasket Amp - Te Connectivity
77AC2972
35P Ampseal Hdr Assy W/gasket Amp - Te Connectivity 77AC2972
35P AMPSEAL HDR ASSY W/GASKET

35P AMPSEAL HDR ASSY W/GASKET

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 776163-5 7266951P 7266951 776163-5 776163-5-ND 19H3483 20AH2622
Product Name Automotive Headers Automotive Connectors Automotive Connectors Headers, Male Pins 35P Ampseal Hdr Assy W/gasket Amp - Te Connectivity Automotive Conn, Right Angle Plug, 35Pos; Product Range Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Automotive Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Panel mount Panel Mount, Through Hole, Right Angle
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data