TE Connectivity Automotive Headers 776163-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 776163-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
776163-1
Automotive Headers 776163-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 35 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 35
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Connectors Miscellaneous - 776163-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
776163-1
Connectors Miscellaneous 776163-1
35P AMPSEAL HDR ASSY W/GASKET

35P AMPSEAL HDR ASSY W/GASKET

Buy Now
Headers, Male Pins - A106460-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106460-ND
Headers, Male Pins A106460-ND
"Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157"" (4.00mm)"

Buy Now Datasheet
Singapore, Singapore
17A Electronic Connector
316-776163-1
17A Electronic Connector 316-776163-1
35 Pos 2mm RA Shrouded Header, Solder, Thru-Hole, 17A Product overview: 776163-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776163-1 can be used for catalog matching and distributor lookup.

35 Pos 2mm RA Shrouded Header, Solder, Thru-Hole, 17A Product overview: 776163-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776163-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header - 776163-1 - Richardson RFPD
Downers Grove, IL, United States
Header
776163-1
Header 776163-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 7181462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7181462
Automotive Connectors 7181462
TE Connectivity 776163-1

TE Connectivity 776163-1

Supplier's Site
Automotive Connectors - 7181462P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7181462P
Automotive Connectors 7181462P
TE Connectivity 776163-1

TE Connectivity 776163-1

Supplier's Site
Connector, Rectnglr, Plug, 35Pos, Pcb; No. Of Contacts Amp - Te Connectivity - 46Y9524 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectnglr, Plug, 35Pos, Pcb; No. Of Contacts Amp - Te Connectivity
46Y9524
Connector, Rectnglr, Plug, 35Pos, Pcb; No. Of Contacts Amp - Te Connectivity 46Y9524
CONNECTOR, RECTNGLR, PLUG, 35POS, PCB; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

CONNECTOR, RECTNGLR, PLUG, 35POS, PCB; No. of Contacts:35Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
776163-1
Connectors >> Wire To Board / Wire To Wire Connector 776163-1
3 4mm 4mm -40°C~+105°C Brass P=4mm Wire To Board / Wire To Wire Connector ROHS

3 4mm 4mm -40°C~+105°C Brass P=4mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776163-1 776163-1 A106460-ND 316-776163-1 776163-1 776163-1 7181462 7181462P 46Y9524 776163-1
Product Name Automotive Headers Connectors Miscellaneous Headers, Male Pins 17A Electronic Connector Header Automotive Connectors Automotive Connectors Connector, Rectnglr, Plug, 35Pos, Pcb; No. Of Contacts Amp - Te Connectivity Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Automotive Connector Wire to Board Connector; Wire to Wire Connector
Termination Through Hole - Solder Solder Solder Solder Through Hole
Mounting Board Mount Panel Mount, Through Hole, Right Angle Panel mount PCB Mount
Current Rating 8.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data