TE Connectivity Plug & Socket Connector, Plug, 23 Position; Product Range Amp - Te Connectivity 776087-1.

Description
PLUG & SOCKET CONNECTOR, PLUG, 23 POSITION; PRODUCT RANGE:AMPSEAL SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; GENDER:PLUG; NO. OF CONTACTS:23CONTACTS; PITCH SPACING:4MM; CONTACT GENDER:PIN; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 23 POSITION; PRODUCT RANGE:AMPSEAL SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; GENDER:PLUG; NO. OF CONTACTS:23CONTACTS; PITCH SPACING:4MM; CONTACT GENDER:PIN; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 23 Position; Product Range Amp - Te Connectivity - 26AC8783 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 23 Position; Product Range Amp - Te Connectivity
26AC8783
Plug & Socket Connector, Plug, 23 Position; Product Range Amp - Te Connectivity 26AC8783
PLUG & SOCKET CONNECTOR, PLUG, 23 POSITION; PRODUCT RANGE:AMPSEAL SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; GENDER:PLUG; NO. OF CONTACTS:23CONTACTS; PITCH SPACING:4MM; CONTACT GENDER:PIN; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES

PLUG & SOCKET CONNECTOR, PLUG, 23 POSITION; PRODUCT RANGE:AMPSEAL SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; GENDER:PLUG; NO. OF CONTACTS:23CONTACTS; PITCH SPACING:4MM; CONTACT GENDER:PIN; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8783
Product Name Plug & Socket Connector, Plug, 23 Position; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 50B4555 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details