TE Connectivity Automotive Headers 776087-1

Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 776087-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
776087-1
Automotive Headers 776087-1
Body Features Connector & Keying Code : 1 Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 23
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers, Male Pins - A107007-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A107007-ND
Headers, Male Pins A107007-ND
"Connector Header Panel Mount, Through Hole, Right Angle 23 position 0.157"" (4.00mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 23 position 0.157"" (4.00mm)"

Buy Now Datasheet
Connectors Miscellaneous - 776087-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
776087-1
Connectors Miscellaneous 776087-1
23 POS AMPSEAL HDR SNAP IN W/G

23 POS AMPSEAL HDR SNAP IN W/G

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Through-Hole 17A 250V Electronic Connector
316-776087-1
Through-Hole 17A 250V Electronic Connector 316-776087-1
23 Pos Rectangular Header, Male Pin, 17A, 250V, Right Angle, Through Hole Product overview: 776087-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776087-1 can be used for catalog matching and distributor lookup.

23 Pos Rectangular Header, Male Pin, 17A, 250V, Right Angle, Through Hole Product overview: 776087-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 17A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-776087-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 776087-1 - 847228-776087-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 776087-1
847228-776087-1
Rectangular Connectors - 776087-1 847228-776087-1
Manufacturer: TE Connectivity Win Source Part Number: 847228-776087-1 Series: AMPSEAL Features: Connector Header position Package: Bulk Family Name: 776087 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: A107007, -776087-1-CSI, 7760871, 776087-1-ND, -776087-1-SI, -776087-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 847228-776087-1
Series: AMPSEAL
Features: Connector Header position
Package: Bulk
Family Name: 776087
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: A107007, -776087-1-CSI, 7760871, 776087-1-ND, -776087-1-SI, -776087-1-LSI

Buy Now Datasheet
Plug & Socket Connector, Plug, 23 Position; No. Of Contacts Amp - Te Connectivity - 16H5792 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 23 Position; No. Of Contacts Amp - Te Connectivity
16H5792
Plug & Socket Connector, Plug, 23 Position; No. Of Contacts Amp - Te Connectivity 16H5792
PLUG & SOCKET CONNECTOR, PLUG, 23 POSITION; No. of Contacts:23Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 23 POSITION; No. of Contacts:23Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:4mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site
Connector, Plug/socket, 23Pos; No. Of Contacts Amp - Te Connectivity - 33AC1375 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug/socket, 23Pos; No. Of Contacts Amp - Te Connectivity
33AC1375
Connector, Plug/socket, 23Pos; No. Of Contacts Amp - Te Connectivity 33AC1375
CONNECTOR, PLUG/SOCKET, 23POS; No. of Contacts:23Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

CONNECTOR, PLUG/SOCKET, 23POS; No. of Contacts:23Contacts; Product Range:AMPSEAL Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Header; Contact Gender:Pin; Contact RoHS Compliant: Yes

Supplier's Site
23 Pos Ampseal Hdr Snap In W/g Amp - Te Connectivity - 39M5000 - Newark, An Avnet Company
Chicago, IL, United States
23 Pos Ampseal Hdr Snap In W/g Amp - Te Connectivity
39M5000
23 Pos Ampseal Hdr Snap In W/g Amp - Te Connectivity 39M5000
23 POS AMPSEAL HDR SNAP IN W/G

23 POS AMPSEAL HDR SNAP IN W/G

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
776087-1
Connectors >> Wire To Board / Wire To Wire Connector 776087-1
3 4mm 4mm -40°C~+105°C Brass P=4mm Wire To Board / Wire To Wire Connector ROHS

3 4mm 4mm -40°C~+105°C Brass P=4mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 776087-1 A107007-ND 776087-1 776087-1 316-776087-1 847228-776087-1 16H5792 33AC1375 39M5000 776087-1
Product Name Automotive Headers Headers, Male Pins Connectors Miscellaneous Through-Hole 17A 250V Electronic Connector Rectangular Connectors - 776087-1 Plug & Socket Connector, Plug, 23 Position; No. Of Contacts Amp - Te Connectivity Connector, Plug/socket, 23Pos; No. Of Contacts Amp - Te Connectivity 23 Pos Ampseal Hdr Snap In W/g Amp - Te Connectivity Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Termination Through Hole - Solder Solder Through Hole Through Hole
Mounting Board Mount Panel Mount, Through Hole, Right Angle PCB Mount PCB Mount
Current Rating 8.0 amps 17.0 amps
Unlock Full Specs
to access all available technical data