TE Connectivity
Automotive Terminals
776001-2
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.5 MM [.06 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 2.25 MM [.043 - .088 INCH ] Tab Length : 15.7 MM [.61 INCH ] Wire Size (MMSQ) : .82 - .32 Wire Size (AWG) : 18 - 22 Wire Size Search (AWG) : 21, 19, 18, 22, 20 Wire Size Search (MMSQ) : .4, .6, .5, .3, .8
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.5 MM [.06 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 2.25 MM [.043 - .088 INCH ] Tab Length : 15.7 MM [.61 INCH ] Wire Size (MMSQ) : .82 - .32 Wire Size (AWG) : 18 - 22 Wire Size Search (AWG) : 21, 19, 18, 22, 20 Wire Size Search (MMSQ) : .4, .6, .5, .3, .8
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.5 MM [.06 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.1 - 2.25 MM [.043 - .088 INCH ] Tab Length : 15.7 MM [.61 INCH ] Wire Size (MMSQ) : .82 - .32 Wire Size (AWG) : 18 - 22 Wire Size Search (AWG) : 21, 19, 18, 22, 20 Wire Size Search (MMSQ) : .4, .6, .5, .3, .8
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : 1.5 MM [.06 INCH ]
- Mating Tab Width : 1.5 MM [.06 INCH ]
- Terminal Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : 1.1 - 2.25 MM [.043 - .088 INCH ]
- Tab Length : 15.7 MM [.61 INCH ]
- Wire Size (MMSQ) : .82 - .32
- Wire Size (AWG) : 18 - 22
- Wire Size Search (AWG) : 21, 19, 18, 22, 20
- Wire Size Search (MMSQ) : .4, .6, .5, .3, .8
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
776001-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data