TE Connectivity Automotive Terminals 776001-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.5 MM  [.06 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] Terminal Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.1 - 2.25 MM  [.043 - .088 INCH ] Tab Length : 15.7 MM  [.61 INCH ] Wire Size (MMSQ) : .82 - .32 Wire Size (AWG) : 18 - 22 Wire Size Search (AWG) : 19, 22, 18, 21, 20 Wire Size Search (MMSQ) : .6, .3, .4, .8, .5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.5 MM  [.06 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] Terminal Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.1 - 2.25 MM  [.043 - .088 INCH ] Tab Length : 15.7 MM  [.61 INCH ] Wire Size (MMSQ) : .82 - .32 Wire Size (AWG) : 18 - 22 Wire Size Search (AWG) : 19, 22, 18, 21, 20 Wire Size Search (MMSQ) : .6, .3, .4, .8, .5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 776001-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
776001-1
Automotive Terminals 776001-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.5 MM  [.06 INCH ] Mating Tab Width : 1.5 MM  [.06 INCH ] Terminal Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.1 - 2.25 MM  [.043 - .088 INCH ] Tab Length : 15.7 MM  [.61 INCH ] Wire Size (MMSQ) : .82 - .32 Wire Size (AWG) : 18 - 22 Wire Size Search (AWG) : 19, 22, 18, 21, 20 Wire Size Search (MMSQ) : .6, .3, .4, .8, .5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : 1.5 MM  [.06 INCH ]
  • Mating Tab Width : 1.5 MM  [.06 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : 1.1 - 2.25 MM  [.043 - .088 INCH ]
  • Tab Length : 15.7 MM  [.61 INCH ]
  • Wire Size (MMSQ) : .82 - .32
  • Wire Size (AWG) : 18 - 22
  • Wire Size Search (AWG) : 19, 22, 18, 21, 20
  • Wire Size Search (MMSQ) : .6, .3, .4, .8, .5

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Crimp Contacts - 7122056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7122056P
Crimp Contacts 7122056P
TE Connectivity 776001-1 Crimp Terminal

TE Connectivity 776001-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7122056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7122056
Crimp Contacts 7122056
TE Connectivity 776001-1 Crimp Terminal

TE Connectivity 776001-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1640874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1640874
Crimp Contacts 1640874
TE Connectivity 776001-1 Crimp Terminal

TE Connectivity 776001-1 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 776001-1 7122056P
Product Name Automotive Terminals Crimp Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin
Applications Motor or Generator
Length 0.6181 inch (15.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Automotive Terminals - 1060-14-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-16-0722 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details