TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 776001-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333723-776001-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A126103CT,-776001-1- SI,-776001-1-LSI,-77 6001-1-CSI,A126103TR ,776001-1-ND Base Product Number: 776001 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333723-776001-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A126103CT,-776001-1- SI,-776001-1-LSI,-77 6001-1-CSI,A126103TR ,776001-1-ND Base Product Number: 776001 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333723-776001-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333723-776001-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333723-776001-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333723-776001-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A126103CT,-776001-1- SI,-776001-1-LSI,-77 6001-1-CSI,A126103TR ,776001-1-ND Base Product Number: 776001 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333723-776001-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A126103CT,-776001-1-SI,-776001-1-LSI,-776001-1-CSI,A126103TR,776001-1-ND
Base Product Number: 776001
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Contacts - A126103CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126103CT-ND
Rectangular Connector Contacts A126103CT-ND
Socket Contact Tin 18-22 AWG Crimp

Socket Contact Tin 18-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A126103TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126103TR-ND
Rectangular Connector Contacts A126103TR-ND
Socket Contact Tin 18-22 AWG Crimp

Socket Contact Tin 18-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-776001-1
Electronic Connector 332-776001-1
1.5mm Power Terminal, Female, Crimp, Brass/Tin, 18AWG Product overview: 776001-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-776001-1 can be used for catalog matching and distributor lookup.

1.5mm Power Terminal, Female, Crimp, Brass/Tin, 18AWG Product overview: 776001-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-776001-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Receptacle, Size 1.5Mm, Crimp, 22-18Awg; Product Range Amp - Te Connectivity - 91B6905 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Receptacle, Size 1.5Mm, Crimp, 22-18Awg; Product Range Amp - Te Connectivity
91B6905
Terminal, Receptacle, Size 1.5Mm, Crimp, 22-18Awg; Product Range Amp - Te Connectivity 91B6905
TERMINAL, RECEPTACLE, SIZE 1.5MM, CRIMP, 22-18AWG; Product Range:OBD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, RECEPTACLE, SIZE 1.5MM, CRIMP, 22-18AWG; Product Range:OBD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Receptacle, Sz 1.5Mm, Crimp, 22-18Awg, Full Reel; Product Range Amp - Te Connectivity - 27X7171 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Receptacle, Sz 1.5Mm, Crimp, 22-18Awg, Full Reel; Product Range Amp - Te Connectivity
27X7171
Terminal, Receptacle, Sz 1.5Mm, Crimp, 22-18Awg, Full Reel; Product Range Amp - Te Connectivity 27X7171
TERMINAL, RECEPTACLE, SZ 1.5MM, CRIMP, 22-18AWG, FULL REEL; Product Range:OBD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, RECEPTACLE, SZ 1.5MM, CRIMP, 22-18AWG, FULL REEL; Product Range:OBD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333723-776001-1 A126103CT-ND 332-776001-1 91B6905
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Electronic Connector Terminal, Receptacle, Size 1.5Mm, Crimp, 22-18Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data