TE Connectivity Multicore Cable 775189-000

Description
Body Features Cable Color : Black Conductor Material : Silver-Plated Copper, Silver-Coated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Light Violet Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter (INCH) : .083 Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Silver-Plated Copper, Silver-Coated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Light Violet Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter (INCH) : .083 Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 775189-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
775189-000
Multicore Cable 775189-000
Body Features Cable Color : Black Conductor Material : Silver-Plated Copper, Silver-Coated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Light Violet Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter (INCH) : .083 Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Plated Copper, Silver-Coated Copper
  • Shield Material : Tin-Plated Copper
  • Wire Color (Base) : Light Violet

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Outside Cable Diameter (INCH) : .083
  • Wire Size (MMSQ) : .3255
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55F
Buy Now
 - 775189-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Filterline Cable

Filterline Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 775189-000 775189-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products