TE Connectivity Power Cable Breakouts 774741-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 85 MM  [3.35 INCH ] Compatible Cable Diameter - Body (Max) : 56 MM  [2.2 INCH ] Compatible Cable Diameter - Body (Min) : 22 MM  [.85 INCH ] Compatible Cable Diameter - Leg (Max) : 23 MM  [.9 INCH ] Compatible Cable Diameter - Leg (Min) : 9 MM  [.35 INCH ] Expanded Inside Diameter (Min) (Body) : 63 MM  [2.48 INCH ] Expanded Inside Diameter (Min) (Leg) : 26 MM  [1.02 INCH ] Leg Length : 40 MM  [1.57 INCH ] Overall Product Length : 180 MM  [7.09 INCH ] Recovered Inside Diameter (Max) (Body) : 22 MM  [.87 INCH ] Recovered Inside Diameter (Max) (Leg) : 9 MM  [.35 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.14 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.5 MM  [.06 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Rain, Weathering, Contaminated Water, Salt Water, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 85 MM  [3.35 INCH ] Compatible Cable Diameter - Body (Max) : 56 MM  [2.2 INCH ] Compatible Cable Diameter - Body (Min) : 22 MM  [.85 INCH ] Compatible Cable Diameter - Leg (Max) : 23 MM  [.9 INCH ] Compatible Cable Diameter - Leg (Min) : 9 MM  [.35 INCH ] Expanded Inside Diameter (Min) (Body) : 63 MM  [2.48 INCH ] Expanded Inside Diameter (Min) (Leg) : 26 MM  [1.02 INCH ] Leg Length : 40 MM  [1.57 INCH ] Overall Product Length : 180 MM  [7.09 INCH ] Recovered Inside Diameter (Max) (Body) : 22 MM  [.87 INCH ] Recovered Inside Diameter (Max) (Leg) : 9 MM  [.35 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.14 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.5 MM  [.06 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Rain, Weathering, Contaminated Water, Salt Water, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 774741-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
774741-000
Power Cable Breakouts 774741-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 85 MM  [3.35 INCH ] Compatible Cable Diameter - Body (Max) : 56 MM  [2.2 INCH ] Compatible Cable Diameter - Body (Min) : 22 MM  [.85 INCH ] Compatible Cable Diameter - Leg (Max) : 23 MM  [.9 INCH ] Compatible Cable Diameter - Leg (Min) : 9 MM  [.35 INCH ] Expanded Inside Diameter (Min) (Body) : 63 MM  [2.48 INCH ] Expanded Inside Diameter (Min) (Leg) : 26 MM  [1.02 INCH ] Leg Length : 40 MM  [1.57 INCH ] Overall Product Length : 180 MM  [7.09 INCH ] Recovered Inside Diameter (Max) (Body) : 22 MM  [.87 INCH ] Recovered Inside Diameter (Max) (Leg) : 9 MM  [.35 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.14 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.5 MM  [.06 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Rain, Weathering, Contaminated Water, Salt Water, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 3

Dimensions


  • Body Length : 85 MM  [3.35 INCH ]
  • Compatible Cable Diameter - Body (Max) : 56 MM  [2.2 INCH ]
  • Compatible Cable Diameter - Body (Min) : 22 MM  [.85 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 23 MM  [.9 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 9 MM  [.35 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 63 MM  [2.48 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 26 MM  [1.02 INCH ]
  • Leg Length : 40 MM  [1.57 INCH ]
  • Overall Product Length : 180 MM  [7.09 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 22 MM  [.87 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 9 MM  [.35 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.14 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 1.5 MM  [.06 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral, Planar
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Rain, Weathering, Contaminated Water, Salt Water, Moisture
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 774741-000
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 070003-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 024335-002 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Caps - 0081930005 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details