Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : No Stripe, Blue
Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19
Dimensions Conductor Diameter Range : 1.22 MM [.048 INCH ] Outside Cable Diameter : .07 MM [.07 INCH ] Strand Size (AWG) : 30 Wire Size (AWG) : 18 Wire Size (CMA) : 1.78
Electrical Characteristics Operating Voltage (VAC) : 600
Other Product Source : US
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : White
- Wire Color (Stripe) : No Stripe, Blue
Configuration Features
- Number of Conductors : 2
- Number of Pairs : 1
- Number of Strands : 19
Dimensions
- Conductor Diameter Range : 1.22 MM [.048 INCH ]
- Outside Cable Diameter : .07 MM [.07 INCH ]
- Strand Size (AWG) : 30
- Wire Size (AWG) : 18
- Wire Size (CMA) : 1.78
Electrical Characteristics
- Operating Voltage (VAC) : 600
Other
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
Usage Conditions
- Cable Type : MIL-DTL-27500
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]