TE Connectivity ™ Coaxial Cables (RF) - 7724C1664-9 7724C1664-9

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 761907-7724C1664-9 Series: CHEMINAX Wire Gauge: 24 AWG Cable Type: Twinaxial Impedance: 77 Ohm Shield Material: Copper Alloy, Silver Coated Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 36 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.129" (3.28mm) Shield Type: Braid Jacket Color: White Shield Coverage: 90% Family Name: 7724C1664 Categories: Cables, Wires Dielectric Diameter: 0.048" (1.22mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 761907-7724C1664-9 Series: CHEMINAX Wire Gauge: 24 AWG Cable Type: Twinaxial Impedance: 77 Ohm Shield Material: Copper Alloy, Silver Coated Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 36 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.129" (3.28mm) Shield Type: Braid Jacket Color: White Shield Coverage: 90% Family Name: 7724C1664 Categories: Cables, Wires Dielectric Diameter: 0.048" (1.22mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Coaxial Cables (RF) - 7724C1664-9
761907-7724C1664-9
Coaxial Cables (RF) - 7724C1664-9 761907-7724C1664-9
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 761907-7724C1664-9 Series: CHEMINAX Wire Gauge: 24 AWG Cable Type: Twinaxial Impedance: 77 Ohm Shield Material: Copper Alloy, Silver Coated Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 36 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.129" (3.28mm) Shield Type: Braid Jacket Color: White Shield Coverage: 90% Family Name: 7724C1664 Categories: Cables, Wires Dielectric Diameter: 0.048" (1.22mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 761907-7724C1664-9
Series: CHEMINAX
Wire Gauge: 24 AWG
Cable Type: Twinaxial
Impedance: 77 Ohm
Shield Material: Copper Alloy, Silver Coated
Dielectric Material: Ethylene Tetrafluoroethylene (ETFE)
Conductor Strand: 19 Strands / 36 AWG
Conductor Material: Copper Alloy, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.129" (3.28mm)
Shield Type: Braid
Jacket Color: White
Shield Coverage: 90%
Family Name: 7724C1664
Categories: Cables, Wires
Dielectric Diameter: 0.048" (1.22mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 475-7724C1664-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
475-7724C1664-9
Cable Assembly 475-7724C1664-9
Wire And Cable Product overview: 7724C1664-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-7724C1664-9 can be used for catalog matching and distributor lookup.

Wire And Cable Product overview: 7724C1664-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-7724C1664-9 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 761907-7724C1664-9 475-7724C1664-9
Product Name Coaxial Cables (RF) - 7724C1664-9 Cable Assembly
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details