TE Connectivity ™ Coaxial Cables (RF) 7724A1524-9

Description
Twinaxial Cable 24 AWG 77 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 24 AWG 77 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7724A1524-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7724A1524-9-ND
Coaxial Cables (RF) 7724A1524-9-ND
Twinaxial Cable 24 AWG 77 Ohms

Twinaxial Cable 24 AWG 77 Ohms

Buy Now Datasheet
Cables, Wires - Coaxial Cables (RF) - 977354-7724A1524-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Coaxial Cables (RF)
977354-7724A1524-9
Cables, Wires - Coaxial Cables (RF) 977354-7724A1524-9
Win Source Part Number: 977354-7724A1524-9 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 24 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 77 Ohms Shield Material: Copper Alloy, Silver Coated Dielectric Material: Fluorinated Ethylene Propylene (FEP) Conductor Strand: 19 Strands / 36 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.129" (3.28mm) Shield Type: Braid Jacket Color: White Temperature Range - Operating: 150°C Dielectric Diameter: 0.045" (1.14mm) VoP, Velocity of Propagation: 76 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CY4499-000 Base Product Number: 7724A RoHS Status: RoHS non-compliant

Win Source Part Number: 977354-7724A1524-9
Category: Cables, Wires>Coaxial Cables (RF)
Series: CHEMINAX
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Twinaxial
Standard Package: 1
Impedance: 77 Ohms
Shield Material: Copper Alloy, Silver Coated
Dielectric Material: Fluorinated Ethylene Propylene (FEP)
Conductor Strand: 19 Strands / 36 AWG
Conductor Material: Copper Alloy, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.129" (3.28mm)
Shield Type: Braid
Jacket Color: White
Temperature Range - Operating: 150°C
Dielectric Diameter: 0.045" (1.14mm)
VoP, Velocity of Propagation: 76
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CY4499-000
Base Product Number: 7724A
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 7724A1524-9-ND 977354-7724A1524-9
Product Name Coaxial Cables (RF) Cables, Wires - Coaxial Cables (RF)
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper Alloy, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details